EN
  • EN
  • DE

LV5230BG-TLM-H

Part No LV5230BG-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LED DVR 17CH CELL 49FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED
Configuration 7 x 17 (Matrix)
Supply Voltage - Operating 1.65 V to 3 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 49-FBGA (5x5)
Win Source Part Number 072735-LV5230BG-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5230BG-TLM-H CAD Model

Description

ON Semiconductor LV5230BG-TLM-H Product Overview

The LV5230BG-TLM-H is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power management and LED driving capabilities. This versatile chip is engineered to provide reliable and consistent performance, making it an ideal choice for designers looking to enhance their products with advanced electronic components.

Key Features

  • LED Driver Functionality: The LV5230BG-TLM-H is equipped with an LED driver that supports multiple configurations, offering flexibility for various lighting solutions. Its ability to drive LEDs with precision ensures optimal brightness and color consistency.
  • High Efficiency: With its focus on power efficiency, this IC helps in reducing the overall power consumption of the system, which can be critical for battery-operated devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring a longer lifespan and stable operation under various conditions.
  • Compact Package: The device comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The LV5230BG-TLM-H is designed to suit a broad spectrum of applications. Its primary use is in LED driving for portable devices, but it can also be utilized in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive interior lighting
  • Industrial displays and signage
  • Backlighting for LCD displays

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV5230BG-TLM-H is no exception. This product is manufactured with high standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and reliable performance, this IC stands out as a top choice for engineers and designers seeking to integrate a dependable power management and LED driving solution into their products.

In conclusion, the LV5230BG-TLM-H from ON Semiconductor is a versatile and efficient IC that offers a blend of power management and LED driver capabilities, packaged in a compact form factor. Its broad application range and reliable performance make it an excellent component for any project requiring high-quality power and lighting control.

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
NXP / Nexperia
Driver
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2509 $62.5090
23+ $5.1294 $117.9762
35+ $4.9688 $173.9080
49+ $4.8083 $235.6067
63+ $4.6489 $292.8807
84+ $4.1672 $350.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess