EN
  • EN
  • DE

LV5207LP-TE-L-E

Part No LV5207LP-TE-L-E
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description LED Driver 7 Segment 24-Pin VCT T/R / IC LED DRIVER 7CH CELLULAR 24VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 1.7V
Voltage Supply MAX 4.5V
Output Current per Channel 19.4mA
Frequency 500kHz
Applications Backlight
Operating Temperature Range -30°C ~ 75°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VCT (3.5x3.5)
Win Source Part Number 784713-LV5207LP-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Family Name LV5207LP
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LV5207LP-TE-L-E CAD Model

Description

The LV5207LP-TE-L-E is a high-performance, low-power motor driver IC designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This integrated circuit is specifically crafted to drive small brushless DC motors, making it an ideal choice for a wide range of portable electronic applications.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage range, making it suitable for battery-powered applications where power efficiency is critical.
  • Low On-Resistance: It features low on-resistance for the output transistors, which minimizes power loss and improves overall efficiency.
  • Compact Package: The LV5207LP-TE-L-E comes in a compact package, allowing for space-saving designs, which is essential in portable and space-constrained applications.
  • Integrated Protection Features: The IC includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring reliable operation and longevity of the motor and the driver.

Applications

The versatility of the LV5207LP-TE-L-E makes it suitable for a variety of applications, particularly where space and power efficiency are important. Typical applications include:

  • Fans and cooling modules
  • Portable electronic devices
  • Battery-powered toys
  • Small home appliances

Technical Specifications

Parameter Value Supply Voltage 2.5V to 9.0V Output Current Up to 1.5A Package Compact 10-pin package

Conclusion

The LV5207LP-TE-L-E from ON Semiconductor is an excellent choice for designers looking for a reliable, efficient, and space-saving motor driver solution. With its low voltage operation, integrated protection features, and suitability for a vast array of applications, this IC meets the needs of modern electronic designs.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8203 $63.7105
80+ $1.4934 $119.4720
120+ $1.4472 $173.6640
170+ $1.3999 $237.9830
215+ $1.3537 $291.0455
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess