EN
  • EN
  • DE

LV5113T-TLM-E

Part No LV5113T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 8MSOP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV5113
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 784712-LV5113T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5113T-TLM-E CAD Model

Description

The ON Semiconductor LV5113T-TLM-E is a cutting-edge, high-performance integrated circuit designed for the modern electronic landscape. This versatile driver IC is specifically engineered to cater to the needs of LED lighting solutions, ensuring energy efficiency and longevity in a variety of lighting applications.

Key Features

  • High Efficiency: The LV5113T-TLM-E boasts an impressive efficiency rating, which is crucial for reducing energy consumption and heat generation in LED lighting systems.
  • Compact Design: With its small form factor, this IC can be easily integrated into a wide range of lighting fixtures, including those where space is at a premium.
  • Robust Thermal Performance: The thermal management capabilities of the LV5113T-TLM-E ensure reliable operation even under strenuous conditions, contributing to the longevity of the lighting system.
  • Flexible Application: Its versatile design makes it suitable for various LED lighting applications, from residential and commercial lighting to industrial and automotive lighting systems.

Technical Specifications

The LV5113T-TLM-E operates over a wide input voltage range, accommodating different power supply standards. It also features built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the lighting system.

Applications

This driver IC is ideal for a multitude of LED lighting applications, including:

  • General illumination
  • Architectural lighting
  • Street lighting
  • Automotive interior and exterior lighting
  • Portable and emergency lighting

Quality and Support

ON Semiconductor is known for its commitment to quality and the LV5113T-TLM-E is no exception. Customers can expect robust support and a comprehensive warranty, ensuring peace of mind and a reliable supply chain for their lighting solutions.

Overall, the LV5113T-TLM-E from ON Semiconductor represents a state-of-the-art solution for powering LED systems, combining efficiency, versatility, and durability to meet the evolving demands of the lighting industry.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess