EN
  • EN
  • DE

LV4991M-TLM-H

Part No LV4991M-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP MONAURAL BTL 8MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Standby, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MFP
Dimension 8-SOIC (0.173", 4.40mm Width)
Win Source Part Number 072732-LV4991M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV4991M-TLM-H CAD Model

Description

ON Semiconductor LV4991M-TLM-H Overview

The LV4991M-TLM-H is a high-performance, energy-efficient LED driver integrated circuit (IC) designed and manufactured by ON Semiconductor. This product is specifically engineered to meet the demanding requirements of advanced lighting solutions, particularly suitable for LED backlighting in LCD displays, automotive lighting, and general illumination applications.

Key Features

  • High Efficiency: The LV4991M-TLM-H boasts an impressive efficiency rate, which helps in minimizing power loss and heat generation, thereby extending the lifespan of the lighting application.
  • Flexible Voltage Range: It operates over a wide input voltage range, accommodating various power supply conditions and making it versatile for multiple applications.
  • Precise Current Regulation: The IC ensures a constant current output, providing uniform brightness and improving the overall performance of the LED array.
  • Integrated Protections: It comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the device under various conditions.
  • Compact Packaging: The LV4991M-TLM-H is available in a compact package, making it ideal for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the LV4991M-TLM-H allows it to be used across a diverse range of lighting applications. Its robust design and efficient operation make it particularly well-suited for:

  • LED Backlighting for LCD TVs and Monitors
  • Automotive Interior and Exterior Lighting
  • Street and Area Lighting
  • Architectural and Decorative Lighting
  • Portable and Battery-powered Lighting

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV4991M-TLM-H is no exception. It is manufactured to meet high standards, ensuring long-term reliability for manufacturers and end-users alike. With ON Semiconductor's expertise in power management and precision technology, the LV4991M-TLM-H stands as a testament to the company's dedication to advancing LED lighting solutions.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9099 $59.1435
155+ $0.7466 $115.7230
240+ $0.7233 $173.5920
335+ $0.6999 $234.4665
430+ $0.6766 $290.9380
575+ $0.6066 $348.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,167 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess