EN
  • EN
  • DE

LV4135

Part No LV4135
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98930-LV4135
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV4135 CAD Model

Description

ON Semiconductor LV4135 Overview

The ON Semiconductor LV4135 is a highly integrated and efficient power management IC designed for a wide range of applications. This versatile component is engineered to meet the stringent demands of modern electronic devices, providing a reliable power solution with a compact footprint.

Key Features

  • High Efficiency: The LV4135 boasts an excellent power conversion efficiency, which is critical for battery-operated devices, ensuring longer operation time and reduced heat generation.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, allowing for flexible power distribution to various subsystems within the electronic device.
  • Adjustable Output Voltage: The output voltage levels are adjustable, providing the versatility needed to power different components that require various voltage levels.
  • Low Quiescent Current: Designed with energy conservation in mind, the LV4135 maintains a low quiescent current to minimize power drain when the device is in standby mode.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, protecting both the LV4135 and the host device from potential thermal damage.
  • Compact Design: Its small package size makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

The LV4135 is suitable for a variety of applications, including but not limited to:

  • Portable and wearable devices
  • Smartphones and tablets
  • Wireless communication systems
  • Industrial control systems
  • Medical devices

Technical Specifications

ON Semiconductor's LV4135 includes a range of technical specifications that make it a top choice for power management solutions. These specifications are designed to meet the needs of advanced electronic systems, ensuring reliable and consistent performance across various operating conditions.

In conclusion, the ON Semiconductor LV4135 is a versatile and efficient power management IC that offers a combination of high performance, multiple functionalities, and compact design, making it an excellent choice for designers looking to optimize their power management strategy in space-limited and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess