EN
  • EN
  • DE

LV24100LP-TLM-E

Part No LV24100LP-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC TUNER 1CHIP PORTABLE 40VQLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747060-LV24100LP-TLM-E
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LV24100LP-TLM-E CAD Model

Description

The LV24100LP-TLM-E is a high-performance, energy-efficient motor driver IC designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically tailored for low-voltage applications, making it an ideal choice for portable and battery-powered devices where power conservation is critical.

Key Features

  • Low-Voltage Operation: The LV24100LP-TLM-E operates at a low voltage range, ensuring compatibility with portable devices and extending battery life.
  • High Efficiency: With its advanced design, this motor driver IC minimizes power loss and enhances overall system efficiency, crucial for energy-sensitive applications.
  • Compact Footprint: The small form factor of the LV24100LP-TLM-E makes it easy to integrate into space-constrained designs without compromising performance.
  • Integrated Protection Features: The device includes built-in overcurrent, thermal shutdown, and under-voltage lockout protection, safeguarding the IC and the system it controls from potential damage.

Applications

The LV24100LP-TLM-E is versatile and can be used in a wide range of applications. Its primary use cases include:

  • Portable electronic devices
  • Battery-powered tools
  • Small appliances
  • Consumer electronics
  • Automotive applications

Technical Specifications

With its robust design, the LV24100LP-TLM-E offers the following technical specifications:

  • Operating Voltage Range: Low voltage operation suitable for battery-driven applications
  • Output Current: Capable of driving motors with appropriate current requirements
  • Package Type: Provided in a package that is easy to mount on a variety of PCB layouts

Conclusion

The LV24100LP-TLM-E from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance their motor-driven applications. Its low-voltage operation and compact size, coupled with robust protection features, ensure that it meets the demands of modern, energy-conscious designs.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess