EN
  • EN
  • DE

LV24100LP-MPB-E

Part No LV24100LP-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98895-LV24100LP-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV24100LP-MPB-E CAD Model

Description

ON Semiconductor LV24100LP-MPB-E Product Overview

The LV24100LP-MPB-E is a state-of-the-art integrated circuit (IC) from ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This advanced product is designed to meet the stringent requirements of modern electronic devices, providing a compact and energy-efficient solution for a wide range of applications. The LV24100LP-MPB-E is particularly well-suited for use in portable and space-constrained devices due to its low-profile package.

Key Features

  • High Efficiency: The LV24100LP-MPB-E is engineered to maximize power conversion efficiency, thereby reducing heat generation and improving system performance.
  • Low Power Consumption: This IC features a low quiescent current, which is ideal for battery-powered devices, helping to extend battery life and reduce power waste.
  • Compact Design: With its small form factor, the LV24100LP-MPB-E saves valuable board space, enabling more compact and streamlined designs.
  • Versatility: The device is capable of operating over a wide input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Protection Features: Built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensure the safety and longevity of the IC and the devices it powers.

Applications

The LV24100LP-MPB-E is ideal for a diverse array of applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Power supply modules
  • Energy management systems
  • Automotive electronics

Technical Specifications

ON Semiconductor's LV24100LP-MPB-E is designed with attention to detail, ensuring it meets the technical demands of today's electronics. Some of its key specifications include:

  • Input voltage range tailored for flexibility in various system designs
  • High-efficiency operation to minimize energy loss
  • Compact packaging for integration into space-constrained applications
  • Comprehensive protection features for enhanced reliability

In conclusion, the LV24100LP-MPB-E from ON Semiconductor is an exemplary component for designers seeking a high-performance, efficient, and reliable power management solution. Its compact size, coupled with its robust feature set, makes it an ideal choice for a multitude of cutting-edge electronic applications.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $9.7932
NXP / Nexperia
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess