EN
  • EN
  • DE
  • IT

LV24000LP-TLM-E

Part No LV24000LP-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98882-LV24000LP-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV24000LP-TLM-E CAD Model

Description

Introducing the LV24000LP-TLM-E from ON Semiconductor

The LV24000LP-TLM-E is a state-of-the-art integrated circuit brought to you by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic applications, offering a blend of performance, efficiency, and reliability.

High-Performance Features

The LV24000LP-TLM-E boasts a range of features that make it an ideal choice for a variety of applications. It is a multi-functional IC that includes an FM/AM radio tuner, which has been optimized for high sensitivity and selectivity. The device is designed to operate over a wide range of temperatures, ensuring consistent performance even under extreme conditions.

Compact and Energy Efficient

One of the key advantages of the LV24000LP-TLM-E is its compact form factor. The device comes in a low-profile package, making it suitable for space-constrained applications without compromising on functionality. Furthermore, it is engineered to be energy-efficient, helping to reduce power consumption in end products, which is crucial for battery-powered devices.

Easy Integration

Integration is simplified with the LV24000LP-TLM-E, thanks to its user-friendly interface. It is designed to be easily incorporated into system designs, reducing development time and accelerating time-to-market for new products. The device is also compatible with a wide range of external components, offering designers flexibility in their circuit configurations.

Applications

The versatility of the LV24000LP-TLM-E makes it suitable for a broad spectrum of applications. It is particularly well-suited for use in portable audio devices, automotive entertainment systems, and home audio equipment. Its robust design also makes it an excellent choice for industrial applications where reliability is paramount.

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the LV24000LP-TLM-E is no exception. It is manufactured to meet stringent quality standards, ensuring that it performs to specifications. Additionally, ON Semiconductor provides comprehensive technical support for this product, including detailed documentation and application notes to assist designers in implementing the IC in their projects.

In summary, the LV24000LP-TLM-E from ON Semiconductor is a versatile, high-performance IC that is perfect for a wide range of audio applications. Its compact size, energy efficiency, and ease of integration make it an excellent choice for designers looking to enhance their products with reliable and innovative technology.

You May Also Be Interested in

Maglayers
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0151
Fairchild/ON Semiconductor
Lowest to $0.8409
Maglayers
Lowest to $0.5485
Linear Technology
Lowest to $7.7500
Rohm Semiconductor
Lowest to $0.1752
Maglayers
Lowest to $0.0918
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Need more? Email Us
Maglayers
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8783 $66.2009
55+ $2.3621 $129.9155
85+ $2.2884 $194.5140
117+ $2.2147 $259.1199
152+ $2.1409 $325.4168
203+ $1.9197 $389.6991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess