The LV23004T-SB-MPB-E is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed to deliver exceptional performance for a wide range of applications. This versatile and reliable IC is an ideal choice for engineers and designers looking for a high-quality component that can meet the demanding requirements of modern electronic systems.
Key Features - High Integration: The LV23004T-SB-MPB-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.
- Low Power Consumption: Designed with energy efficiency in mind, this IC helps to minimize power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
- Robust Performance: Manufactured with ON Semiconductor's advanced technology, the LV23004T-SB-MPB-E provides reliable and consistent performance even in challenging environmental conditions.
- Compact Form Factor: The small footprint of the IC allows for its use in space-constrained applications, enabling designers to create compact and portable devices.
Applications
The LV23004T-SB-MPB-E is highly versatile and can be used in a variety of applications, including but not limited to:
- Automotive systems
- Consumer electronics
- Industrial control units
- Communication devices
- Power management solutions
Technical Specifications
The following specifications highlight the technical aspects of the LV23004T-SB-MPB-E:
- Operating Voltage Range: 1.8V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package Type: QFN-32
- Quality and Reliability: Meets ON Semiconductor's rigorous standards
For detailed technical information, reference datasheets and application notes are available on the ON Semiconductor website.
Ordering Information
The LV23004T-SB-MPB-E can be ordered through ON Semiconductor's distribution network. For bulk orders and pricing information, please contact ON Semiconductor's sales team or authorized distributors.