EN
  • EN
  • DE

LV23002M-M-TLM-E

Part No LV23002M-M-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description BI-CMOS IC FOR RADIO CASSETTE AN / RF IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 180 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 198850-LV23002M-M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV23002M-M-TLM-E CAD Model

Description

ON Semiconductor LV23002M-M-TLM-E: A Versatile Motor Driver Solution

The LV23002M-M-TLM-E from ON Semiconductor is a highly integrated and efficient motor driver designed to cater to a wide range of applications requiring precise motor control. This versatile component is ideal for designers looking to implement a compact motor driving solution with robust features and reliable performance.

Key Features

  • Integrated Dual H-Bridge: The LV23002M-M-TLM-E is equipped with two H-bridge drivers, enabling it to control two DC motors or one stepper motor with ease. This integration simplifies design and reduces the need for additional components.
  • Low Voltage Operation: Designed for low voltage operations, it is perfect for battery-powered applications, supporting a voltage range from 2.2V to 9V, which ensures efficient use of power and longer battery life.
  • High Output Current: With the ability to deliver an output current of up to 1A per channel, this motor driver can handle a broad spectrum of motor types and sizes, making it highly adaptable for various uses.
  • Thermal Shutdown Protection: Safety is a priority with the LV23002M-M-TLM-E, featuring thermal shutdown circuitry that prevents damage from overheating, enhancing the longevity of the motor and the driver itself.
  • Low Standby Current: Energy efficiency is a key aspect of this device, boasting a low standby current which is crucial for portable and power-sensitive applications.

Applications

The LV23002M-M-TLM-E's flexibility makes it suitable for an extensive range of applications, including but not limited to:

  • Consumer electronics
  • Office automation machines
  • Battery-powered toys
  • Small appliances
  • Portable medical devices

With its compact SOP8 package, the LV23002M-M-TLM-E saves valuable board space while providing a high level of functionality. This motor driver is a testament to ON Semiconductor's commitment to delivering high-quality, innovative solutions that meet the evolving needs of modern electronic designs.

Whether you are developing a new project or optimizing an existing one, the LV23002M-M-TLM-E from ON Semiconductor is a reliable choice for your motor control needs, offering a combination of performance, efficiency, and ease of use.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0148 $60.2220
36+ $3.2941 $118.5876
55+ $3.1913 $175.5215
75+ $3.0885 $231.6375
97+ $2.9857 $289.6129
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess