EN
  • EN
  • DE

LRC099-04BT1G

Part No LRC099-04BT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Description 4-CHANNEL LOW CAPACITANCE ESD PROTECTION DIODES ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828379-LRC099-04BT1G
Ultra Librarian 3D Model Ultra Librarian LRC099-04BT1G CAD Model

Description

Product Overview: LRC099-04BT1G

The LRC099-04BT1G from ON Semiconductor is a high-performance, low-power PNP transistor that is designed to meet a wide range of requirements for amplification and switching applications. This versatile transistor is a perfect choice for designers looking for a reliable component that delivers consistent performance across various electronic circuits.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, which means it is designed to pass current from its emitter to collector when a negative base voltage is applied.
  • Current Rating: The LRC099-04BT1G has a continuous collector current rating of 500 mA, which allows it to handle moderate power applications with ease.
  • Voltage Ratings: It features a collector-emitter voltage (Vceo) of 50V and a collector-base voltage (Vcbo) of 50V, ensuring it can withstand significant voltage levels without performance degradation.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can manage a fair amount of power, making it suitable for a variety of electronic designs.
  • High Gain Bandwidth: The device boasts a high transition frequency, which is ideal for applications requiring fast switching and amplification of high-frequency signals.
  • Package: Housed in a SOT-23 package, the LRC099-04BT1G is compact and suitable for high-density PCB layouts. Its small form factor is advantageous for space-constrained applications.

Applications

The LRC099-04BT1G is suitable for a broad range of applications, including but not limited to:

  • Signal amplification
  • Switching circuits
  • Power management systems
  • Linear amplification
  • Consumer electronics
  • Automotive modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LRC099-04BT1G is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. Whether used in industrial, automotive, or consumer electronics, this transistor is designed to provide a long operational life and consistent functionality.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0465 $50.2200
2,620+ $0.0382 $100.0840
4,055+ $0.0370 $150.0350
5,590+ $0.0358 $200.1220
7,230+ $0.0346 $250.1580
9,680+ $0.0310 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess