The ON Semiconductor LM6402A represents a breakthrough in power management technology, offering a high-efficiency, integrated power solution suitable for a wide range of applications. This advanced device is designed to meet the rigorous demands of today's energy-sensitive and space-constrained environments.
Key Features
- High Efficiency: With its state-of-the-art design, the LM6402A achieves exceptional power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
- Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications, from industrial systems to consumer electronics.
- Adjustable Output Voltage: Users can tailor the output voltage to match specific requirements, ensuring compatibility with a diverse array of electronic components.
- Compact Footprint: The LM6402A's small form factor is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
- Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, contributing to the overall safety and longevity of the product.
- Low Standby Current: The low standby current feature helps in minimizing power consumption when the device is in idle mode, making it an eco-friendly choice.
Applications
The LM6402A is adept at powering a diverse set of devices and systems, including:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Computing and storage systems
- Consumer electronics
- Industrial controls
Technical Specifications
The LM6402A boasts an impressive array of technical specifications that underscore its performance capabilities:
- Input Voltage Range: 4.5V to 20V
- Output Voltage Range: Adjustable
- Switching Frequency: Up to 1MHz
- Operating Temperature Range: -40°C to +125°C
With the LM6402A, ON Semiconductor continues its tradition of delivering high-quality, reliable power management solutions that drive innovation in electronics design. Whether you are developing the next generation of portable gadgets or enhancing the efficiency of industrial machinery, the LM6402A is equipped to provide the performance and dependability you need.