EN
  • EN
  • DE

LM258DMR2G

Part No LM258DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP ±16V/32V 8-Pin Micro T/R / IC OPAMP GP 1MHZ MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 018786-LM258DMR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM258
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM258DMR2G CAD Model

Description

ON Semiconductor LM258DMR2G Overview

The LM258DMR2G is a high-quality dual operational amplifier (op-amp) designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This op-amp is an integral component for a myriad of electronic applications, offering a perfect blend of performance, power efficiency, and versatility.

Key Features

  • Low Power Consumption: The LM258DMR2G is designed for applications that require optimal power efficiency. This makes it an ideal choice for battery-powered devices where energy conservation is crucial.
  • Wide Range of Supply Voltages: It operates from a single power supply over a wide range of voltages, or it can be used with dual supplies, providing flexibility in various circuit configurations.
  • Stable and Low Offset Voltage: This op-amp boasts excellent stability and a low offset voltage, which enhances the accuracy of analog signals processed through the device.
  • High Gain Bandwidth Product: It features a high gain bandwidth product, enabling the device to handle a broad spectrum of frequencies without compromising the integrity of the signal amplification.

Applications

With its robust feature set, the LM258DMR2G is suitable for a diverse range of applications, including:

  • Sensor amplification and signal conditioning
  • Active filters and audio pre-amplification
  • Analog to digital converters (ADCs)
  • Battery chargers and power management systems
  • Industrial control systems
  • Automotive electronics

Package and Quality

The LM258DMR2G comes in a Micro8™ package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to high standards of quality, and this product is no exception. It is designed to meet stringent industry requirements, ensuring reliability and performance in even the most demanding situations.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The LM258DMR2G is designed to comply with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it a responsible choice for designers looking to create eco-friendly products.

In summary, the LM258DMR2G from ON Semiconductor is a versatile and efficient solution for a wide array of electronic applications, where performance and power consumption are of paramount importance.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2743 $50.7455
445+ $0.2251 $100.1695
690+ $0.2180 $150.4200
950+ $0.2110 $200.4500
1,230+ $0.2040 $250.9200
1,645+ $0.1829 $300.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess