EN
  • EN
  • DE

LC89901

Part No LC89901
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 77062-LC89901
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC89901 CAD Model

Description

The ON Semiconductor LC89901 is a highly integrated circuit designed for the precise control of CD-ROM spindle motors. As an essential component in the realm of optical storage devices, the LC89901 serves as a spindle motor driver that ensures the stable rotation of the CD-ROM at the required speed for accurate data retrieval.

Key Features

  • Spindle Motor Control: The LC89901 provides efficient and accurate control of the spindle motor speed, which is critical for the reliable reading and writing of data on CD-ROMs.
  • Integrated FETs: The device includes built-in FETs which help to reduce the number of external components required, thereby simplifying the circuit design and saving space on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, the LC89901 minimizes power consumption, making it suitable for use in power-sensitive applications.
  • Thermal Protection: It features thermal shutdown protection which prevents the device from overheating, ensuring the longevity and reliability of both the IC and the spindle motor.

Applications

The LC89901 is intended primarily for use in CD-ROM drives, where consistent and reliable motor speed control is necessary. However, its features make it suitable for a variety of other applications where spindle motor control is required, such as in DVD players, CD players, and other optical storage devices.

Technical Specifications

  • Operating Voltage Range: The device operates efficiently across a range of voltages, accommodating the varying power supplies of different systems.
  • Output Current Capacity: It boasts a robust output current capacity that ensures the motor has sufficient power to maintain its speed under varying load conditions.
  • Package Type: The LC89901 is available in a compact package, which is beneficial for space-constrained applications.

In conclusion, the ON Semiconductor LC89901 is a versatile and robust solution for spindle motor control in optical storage devices. Its integration of critical features and protections makes it an ideal choice for designers looking to enhance the performance and reliability of their CD-ROM drive systems.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Lowest to $9.7932
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0295
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1016
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess