EN
  • EN
  • DE

LC898217XH-MH

Part No LC898217XH-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR AF CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Last Time Buy
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology CMOS
Applications Image Stabilization
Voltage - Supply 2.6V ~ 3.3V
Voltage - Load 2.6V ~ 3.3V
Temperature Range - Operating -30°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 10-XFBGA, WLCSP
Supplier Device Package 10-WLCSP (1.04x2.04)
Base Product Number LC898217
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804626-LC898217XH-MH
Ultra Librarian 3D Model Ultra Librarian LC898217XH-MH CAD Model

Description

The LC898217XH-MH from ON Semiconductor is a state-of-the-art autofocus actuator driver designed to bring precision and efficiency to camera systems. This integrated circuit is specifically tailored for the control of voice coil motors (VCMs) in auto-focusing mechanisms commonly found in a wide range of imaging devices including smartphones, digital cameras, and video cameras.

Key Features

  • High-Performance Auto-Focusing: With its advanced algorithm, the LC898217XH-MH ensures smooth and rapid focusing, enhancing the overall image quality and user experience.
  • Low Power Consumption: This driver is optimized for energy efficiency, which is crucial for battery-powered devices, helping to extend the operational life of portable imaging equipment.
  • Integrated Hall Sensor: The built-in Hall sensor enables precise position feedback, ensuring accurate control of the lens position for optimal focus.
  • Programmable Control: Users can program the driver via I2C interface, allowing for customization and flexibility in various auto-focusing scenarios and system requirements.
  • Compact Design: The LC898217XH-MH comes in a small package, making it ideal for integration into the increasingly slim profiles of modern mobile devices.

Applications

The versatility of the LC898217XH-MH makes it suitable for a range of applications that require reliable and precise autofocus functionality:

  • Smartphone Cameras
  • Compact Digital Cameras
  • Video Cameras
  • Security Cameras
  • Webcams

Technical Specifications

The LC898217XH-MH driver operates within a power supply range of 2.6V to 3.6V, accommodating various device power requirements. The package is RoHS compliant, adhering to environmental standards and ensuring compatibility with green initiatives.

Conclusion

ON Semiconductor's LC898217XH-MH autofocus actuator driver is a comprehensive solution for designers looking to enhance the autofocus capabilities of their imaging devices. With its combination of high performance, low power consumption, and compact design, it stands out as a leading choice for a wide array of applications in the consumer electronics market.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1933 $57.9900
730+ $0.1586 $115.7780
1,130+ $0.1536 $173.5680
1,555+ $0.1487 $231.2285
2,010+ $0.1438 $289.0380
2,690+ $0.1289 $346.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess