EN
  • EN
  • DE

LC898214XD-MH

Part No LC898214XD-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.6V-3.6V 8WLCSP / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Series *
Package Cut Tape (CT),
Product Status Obsolete
Base Product Number LC898
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LC898214XD-MHOSTR,LC898214XD-MH-ND,LC898214XD-MHOSCT,LC898214XD-MHOSDKR,488-LC898214XD-MHTR,2156-LC898214XD-MH-OS,ONSONSLC898214XD-MH
Standard Package 5,000
Win Source Part Number 1214588-LC898214XD-MH
Ultra Librarian 3D Model Ultra Librarian LC898214XD-MH CAD Model

Description

The LC898214XD-MH is a cutting-edge autofocus actuator driver IC designed by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to enhance the performance and reliability of camera modules in a wide array of devices, including smartphones, tablets, and digital cameras. Its compact design and advanced features make it an ideal choice for manufacturers looking to improve the autofocus functionality of their camera systems.

Key Features

  • Advanced Actuator Control: The LC898214XD-MH is equipped with a high-precision digital servo system, which ensures smooth and accurate control of voice coil motors (VCMs) used in autofocus mechanisms.
  • Fast and Quiet Autofocus: With its sophisticated algorithms, this IC delivers rapid and silent autofocus operations, enabling users to capture sharp images quickly without disturbing noise.
  • Low Power Consumption: Designed to be energy-efficient, the LC898214XD-MH helps extend battery life in portable devices by minimizing power usage during autofocus operations.
  • Highly Integrated Design: This IC integrates a digital signal processor (DSP) and EEPROM memory, which allows for the storage of lens-specific data and reduces the number of external components required.
  • Programmable: The on-chip EEPROM can be programmed with custom parameters and firmware updates, ensuring flexibility and adaptability to specific lens characteristics and performance requirements.

Applications

The LC898214XD-MH is versatile and can be used in a variety of applications that require precise autofocus functionality:

  • Smartphone cameras
  • Tablet cameras
  • Digital still cameras
  • Webcams
  • Other imaging devices requiring autofocus

Technical Specifications

Some of the technical specifications of the LC898214XD-MH include:

  • Operating Voltage: 2.6V to 3.6V
  • Communication Interface: I2C
  • Operating Temperature Range: -30°C to +85°C

ON Semiconductor's commitment to innovation is evident in the LC898214XD-MH. This product offers manufacturers the ability to deliver superior autofocus capabilities in their camera modules, ultimately enhancing the end-user experience with quick, accurate, and silent image focusing.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1729 $58.6450
125+ $0.9625 $120.3125
190+ $0.9323 $177.1370
260+ $0.9023 $234.5980
335+ $0.8723 $292.2205
445+ $0.7819 $347.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess