EN
  • EN
  • DE

LC898212XC-MH

Part No LC898212XC-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR AF 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications Camera
Supply Voltage - Operating 2.6 V to 3.6 V
Voltage - Load 2.6 V to 3.6 V
Mounting SMD (SMT)
Case / Package 12-WLP (1.77x1.37)
Win Source Part Number 1051860-LC898212XC-MH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC898212XC-MH CAD Model

Description

The LC898212XC-MH from ON Semiconductor is a highly integrated and feature-rich camera autofocus actuator driver designed to enhance the performance and reliability of smartphone cameras and other compact imaging modules. This advanced semiconductor device is tailored to meet the demanding requirements of fast and precise autofocus functions in modern digital imaging applications.

Key Features

  • High Precision Control: The LC898212XC-MH offers high-precision closed-loop control of voice coil motors (VCMs), ensuring sharp and stable image capturing.
  • Fast and Accurate Autofocus: With its advanced algorithm, the driver delivers rapid and accurate autofocus capabilities, significantly improving the user experience in various lighting conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this component helps to extend battery life in portable devices.
  • Integrated Digital Signal Processor (DSP): The on-chip DSP facilitates complex autofocus algorithms and reduces the processing load on the main system CPU.
  • Compact Package: The LC898212XC-MH comes in a small form factor, making it ideal for space-constrained applications such as mobile phones and portable cameras.
  • I2C Interface: The inclusion of an I2C interface allows for straightforward communication with the main processor, enabling easy integration and control.

Applications

The LC898212XC-MH is suitable for a wide range of applications that require precise and efficient autofocus functionality, including:

  • Smartphone cameras
  • Digital still cameras
  • Video cameras
  • Webcams
  • Security cameras

Conclusion

ON Semiconductor's LC898212XC-MH is a state-of-the-art autofocus actuator driver that brings together speed, precision, and power efficiency. Its integration of a DSP for autofocus control, along with a user-friendly I2C interface, makes it a top choice for designers looking to enhance the imaging capabilities of compact camera systems. With this component, manufacturers can deliver a superior autofocus experience to end-users, ensuring crisp and clear images across a variety of devices and applications.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4388 $64.7460
100+ $1.1806 $118.0600
155+ $1.1437 $177.2735
210+ $1.1069 $232.4490
270+ $1.0699 $288.8730
365+ $0.9593 $350.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess