EN
  • EN
  • DE
  • IT

LC87F5R96BU-QIP-E

Part No LC87F5R96BU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 98KB FLASH 64QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 50
Program Memory Size 98KB (98K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QIPE (14x14)
Win Source Part Number 206073-LC87F5R96BU-QIP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F5R96BU-QIP-E CAD Model

Description

The LC87F5R96BU-QIP-E is a sophisticated microcontroller unit (MCU) from ON Semiconductor, designed to cater to the demanding needs of modern electronics. This high-performance MCU is part of the LC87 series, which is renowned for its reliability, efficiency, and advanced features that make it suitable for a wide range of applications.

Key Features

  • Core: The LC87F5R96BU-QIP-E is built around a powerful 8-bit CPU core, providing a solid balance between performance and power consumption.
  • Memory: It comes with ample memory resources, including 96KB of flash memory for program storage and 2KB of RAM for data handling, ensuring smooth operation and sufficient space for complex applications.
  • I/O Ports: A variety of input/output ports are available, which can be programmed to support multiple peripheral devices, enhancing the MCU's versatility in system integration.
  • ADC: An integrated analog-to-digital converter (ADC) allows for precise measurement of analog signals, making it ideal for sensor-based applications.
  • Timers: Multiple timers, including a watchdog timer, are incorporated to provide accurate timekeeping and system management functionalities.
  • Communication Interfaces: The MCU supports various communication protocols such as I2C, SPI, and UART, enabling it to communicate with other devices and components within a system.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, providing flexibility in terms of power supply and ensuring compatibility with a variety of electronic products.

Applications

The LC87F5R96BU-QIP-E is suitable for a diverse array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and IoT devices. Its robust feature set allows developers to implement complex algorithms and control mechanisms, making it an excellent choice for sophisticated embedded systems.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LC87F5R96BU-QIP-E is no exception. It is designed to meet stringent industry standards, ensuring reliable operation under various conditions. With ON Semiconductor's reputation for excellence, designers can trust in the LC87F5R96BU-QIP-E to be a durable and dependable component of their electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess