EN
  • EN
  • DE

LC87F5DC8AU-QIP-E

Part No LC87F5DC8AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80QIPE / 8-bit Microcontroller with 128K-byte Flash ROM and 4KB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals PWM, WDT
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.2 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 70°C (TA)
Package 80-BQFP
Manufacturer Package 80-QIPE (20x14)
Win Source Part Number 778362-LC87F5DC8AU-QIP-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC87F5DC8
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC87F5DC8AU-QIP-E CAD Model

Description

The LC87F5DC8AU-QIP-E is a sophisticated microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide range of applications requiring efficient control and processing capabilities. This high-performance integrated circuit is part of the LC87 family and is particularly suitable for automotive, industrial, and consumer electronics applications.

Key Features

  • Core: The MCU features a robust core that delivers reliable performance for complex computational tasks.
  • Memory: It comes equipped with ample memory, including flash memory for program storage and RAM for data processing, ensuring smooth and efficient operation.
  • I/O Ports: A variety of input/output ports provide flexibility in connecting the MCU to other components, sensors, and actuators, making it a versatile choice for system designers.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for precise conversion of analog signals to digital data, which is crucial for sensor interfacing and data acquisition.
  • Timers and Counters: Built-in timers and counters support complex timing operations and event counting, which are essential for applications requiring precise timing control.
  • Communication Interfaces: The LC87F5DC8AU-QIP-E supports multiple communication protocols, facilitating easy integration into a variety of systems and networks.
  • Power Management: Advanced power management features help in reducing power consumption, making it an energy-efficient choice for battery-operated devices.

Applications

The versatility of the LC87F5DC8AU-QIP-E MCU makes it an ideal choice for a broad spectrum of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart home devices
  • Portable medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC87F5DC8AU-QIP-E is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring high reliability and long service life under challenging conditions.

Overall, the LC87F5DC8AU-QIP-E from ON Semiconductor is a powerful and reliable microcontroller that offers a perfect blend of performance, energy efficiency, and versatility, making it a top choice for engineers and designers across various industry segments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9813 $62.8691
16+ $7.3689 $117.9024
25+ $7.1391 $178.4775
34+ $6.9092 $234.9128
44+ $6.6782 $293.8408
58+ $5.9875 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess