EN
  • EN
  • DE

LC8783C8PA-5BT9-E

Part No LC8783C8PA-5BT9-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 8-BIT MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LC8783C8PA
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1005688-LC8783C8PA-5BT9-E
Ultra Librarian 3D Model Ultra Librarian LC8783C8PA-5BT9-E CAD Model

Description

The LC8783C8PA-5BT9-E is a high-performance integrated circuit from ON Semiconductor, designed for advanced electronic applications requiring reliable and efficient power management. This component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High Efficiency: The device is engineered to offer superior power conversion efficiency, which is critical for minimizing energy loss in power-sensitive applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, making it ideal for portable and wearable technology.
  • Robust Power Handling: Capable of managing significant power levels, the LC8783C8PA-5BT9-E is suitable for a wide range of industrial and consumer products.
  • Thermal Management: Designed with thermal performance in mind, it operates reliably over a wide temperature range.
  • Flexible Applications: The versatile nature of the LC8783C8PA-5BT9-E makes it suitable for use in a diverse array of products, from small handheld devices to larger, more complex systems.

Applications

The LC8783C8PA-5BT9-E is commonly employed in a variety of applications that demand high reliability and efficiency. These include but are not limited to power supply modules, battery management systems, and energy-harvesting devices. Its adaptability also extends to consumer electronics, such as smartphones and laptops, where power management is crucial for user experience and device longevity.

Quality and Reliability

ON Semiconductor is known for its stringent quality control measures, and the LC8783C8PA-5BT9-E is no exception. It is manufactured to meet the highest industry standards, ensuring that each component delivers consistent performance and durability. Customers can trust in the reliability of this product for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess