EN
  • EN
  • DE

LC86F3864AU

Part No LC86F3864AU
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76930-LC86F3864AU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC86F3864AU CAD Model

Description

ON Semiconductor LC86F3864AU Microcontroller

The ON Semiconductor LC86F3864AU is a high-performance 8-bit microcontroller designed to offer a robust solution for a wide range of embedded applications. This versatile microcontroller combines powerful computational capabilities with enhanced peripheral features, making it an ideal choice for industrial control systems, automotive applications, and consumer electronics.

Key Features:

  • Advanced 8-bit CPU Core: At the heart of the LC86F3864AU is an efficient 8-bit CPU core that provides a balance between power consumption and processing speed, enabling responsive and energy-efficient operations.
  • Memory Capacity: The microcontroller comes equipped with 64KB of flash memory, which is ideal for storing firmware and application code, and 4KB of RAM for dynamic data storage during operation.
  • Diverse Peripherals: A variety of built-in peripherals are included, such as multiple timers, serial communication interfaces (UART, I2C, SPI), and an A/D converter. These peripherals allow for easy integration with sensors, actuators, and other electronic components.
  • Low Power Modes: To support battery-powered and energy-saving applications, the LC86F3864AU offers multiple low power modes, including idle and stop modes, which significantly reduce power consumption when the device is not in active use.
  • Robust I/O Capabilities: The microcontroller features numerous general-purpose input/output (GPIO) pins that provide flexibility for interfacing with a wide range of external devices.
  • On-chip Oscillator: An integrated oscillator helps to reduce external component count, thereby simplifying the circuit design and reducing overall system cost.

Applications:

The LC86F3864AU is engineered to meet the demands of various applications, including:

  • Automotive control units
  • Home appliances
  • Industrial automation systems
  • Consumer electronics
  • Internet of Things (IoT) devices

With its blend of performance, memory, and peripheral integration, the ON Semiconductor LC86F3864AU microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
ON Semiconductor
Lowest to $0.0093

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess