ON Semiconductor LC86F3448BU-DIP-E Microcontroller
The LC86F3448BU-DIP-E is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed for a wide array of applications requiring efficient power management and robust performance. This MCU is part of the LC86F series, which is known for its reliability and versatility in various electronic systems.
At the heart of the LC86F3448BU-DIP-E is a powerful 8-bit CPU core, which provides a solid balance between processing power and energy efficiency. This makes it an ideal choice for battery-powered devices or energy-sensitive applications. The MCU operates at a voltage range from 2.5V to 5.5V, offering flexibility in different power environments and ensuring stable operation across various power supply conditions.
The unit is packaged in a DIP (Dual In-line Package), specifically in a DIP-64 format, which is favored for its ease of handling and prototyping. Hobbyists and engineers alike appreciate the DIP package for its through-hole mounting style, which is well-suited for breadboard use and hand-soldering practices.
ON Semiconductor's LC86F3448BU-DIP-E is equipped with a generous amount of integrated features, including a variety of I/O ports, timers, and communication interfaces such as UART, I2C, and SPI. These built-in peripherals allow for seamless integration with other components and external devices, making the MCU a flexible solution for complex designs.
In terms of memory, the LC86F3448BU-DIP-E comes with ample on-chip Flash memory, which is used for storing the application code, and RAM for data storage during operation. The Flash memory is also reprogrammable, providing developers with the ability to update firmware and make changes to the application as needed.
Security and data integrity are also key considerations in the design of this MCU. With features such as a watchdog timer and power-on reset, the LC86F3448BU-DIP-E ensures that the system remains reliable and recovers gracefully from any unexpected situations.
Overall, the LC86F3448BU-DIP-E from ON Semiconductor is a robust and flexible microcontroller that can serve as the brain of various electronic products, from simple DIY projects to sophisticated industrial controls. Its blend of performance, integrated features, and ease of use makes it a go-to choice for designers looking to create efficient and reliable electronic solutions.