EN
  • EN
  • DE

LC824204-13YB-VH

Part No LC824204-13YB-VH
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC MICRO-USB SWITCH DETECT 25WLP / USB Switch IC 2 Channel 25-WLCSP (2.07x2.07)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Applications USB
Number of Channels 2
On-State Resistance (Max) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Features OVP
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-WFBGA, WLBGA
Supplier Device Package 25-WLCSP (2.07x2.07)
Base Product Number LC824204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LC824204-13YB-VH-488
Standard Package 4,000
Win Source Part Number 1134038-LC824204-13YB-VH
Ultra Librarian 3D Model Ultra Librarian LC824204-13YB-VH CAD Model

Description

The LC824204-13YB-VH, a cutting-edge product from ON Semiconductor, stands as a testament to the company's dedication to innovation and quality in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, offering exceptional performance and reliability. With its advanced features and robust design, the LC824204-13YB-VH is an ideal solution for designers looking to enhance their systems' efficiency and functionality.

Key Features

  • High Integration: The LC824204-13YB-VH integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: This product is designed with energy conservation in mind, featuring low power consumption that helps extend the battery life of portable devices and reduces overall energy costs for various applications.
  • Robust Performance: Built to withstand harsh operating conditions, the LC824204-13YB-VH delivers consistent performance, ensuring reliability in critical applications.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this product offers superior speed, accuracy, and overall performance, making it suitable for high-tech applications.

Applications

The versatility of the LC824204-13YB-VH allows it to be used in a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial automation systems
  • Automotive electronics for enhanced vehicle performance and safety
  • Medical devices requiring precision and reliability
  • Energy management systems for smart homes and buildings

Technical Specifications

With precise engineering, the LC824204-13YB-VH boasts specifications that meet the stringent requirements of contemporary electronic devices. These specifications include a range of operating temperatures, voltage ratings, and packaging details that are tailored to facilitate easy integration into various design architectures.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The LC824204-13YB-VH is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability. Customers can trust in the durability and longevity of this product for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess