EN
  • EN
  • DE

LC75833W-TBM

Part No LC75833W-TBM
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 105 Segment
Operating Supply Current 250μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 48-LQFP
Win Source Part Number 070799-LC75833W-TBM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75833W-TBM CAD Model

Description

The LC75833W-TBM is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This IC is specifically tailored for advanced display applications and is an ideal choice for designers looking to create sophisticated user interfaces with high-quality visual output.

Key Features

  • High-Resolution Display Control: The LC75833W-TBM is capable of driving high-resolution LCDs, providing clear and crisp visuals for a variety of applications, including automotive, industrial, and consumer electronics.
  • Multiple Display Modes: This IC supports multiple display modes, enabling designers to choose the optimal display configuration for their specific needs, whether it's a simple numeric readout or a complex graphical interface.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75833W-TBM minimizes power usage, making it suitable for battery-powered devices where longevity is crucial.
  • Integrated Charge Pump: The built-in charge pump circuitry ensures consistent performance even with varying input voltages, providing stable display operation across different power conditions.
  • Wide Operating Temperature Range: This IC is engineered to withstand extreme temperatures, ensuring reliable performance in harsh environments.

Applications

The LC75833W-TBM is versatile and can be used in a wide range of products. Its primary applications include:

  • Automotive dashboards and infotainment systems
  • Home appliances with digital displays
  • Industrial control panels
  • Portable instrumentation
  • Consumer electronics with LCD interfaces

Technical Specifications

With a focus on performance and flexibility, the LC75833W-TBM offers the following technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Display Drive Capacity: Capable of driving large LCD panels with multiple segments
  • Interface: Simple and efficient serial interface for communication with microcontrollers

In conclusion, the LC75833W-TBM from ON Semiconductor is an exceptional choice for developers and manufacturers seeking a reliable, high-performance LCD controller IC. Its robust feature set and versatile application scope make it an invaluable component in creating cutting-edge display solutions.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess