EN
  • EN
  • DE

LC75750EHS

Part No LC75750EHS
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76607-LC75750EHS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75750EHS CAD Model

Description

ON Semiconductor LC75750EHS Product Overview

The ON Semiconductor LC75750EHS is a highly integrated, high-performance electronic volume controller designed for advanced audio systems. This sophisticated component offers a seamless solution for volume and tone control in consumer electronics, automotive audio systems, and professional audio equipment. With its precision and reliability, the LC75750EHS is engineered to meet the demands of audiophiles and manufacturers alike.

Key Features

  • High-Resolution Control: The LC75750EHS provides fine resolution for volume adjustment, ensuring accurate sound level settings.
  • Multiple Inputs: It supports multiple input channels, allowing for a variety of audio sources to be connected and managed simultaneously.
  • Tone Adjustment: This component offers comprehensive tone control, including bass and treble adjustments, to tailor the audio output to the listener's preference.
  • Low Noise: Designed with a low-noise circuitry, the LC75750EHS minimizes unwanted noise, delivering a clear and pristine audio experience.
  • Serial Control Interface: The device can be controlled through a serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Compact Packaging: Available in a compact package, the LC75750EHS is ideal for space-constrained applications without compromising performance.

Applications

The versatility of the LC75750EHS makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Home Theater Systems
  • Car Audio Systems
  • Professional Mixing Consoles
  • Hi-Fi Audio Equipment

Technical Specifications

The LC75750EHS boasts an impressive array of technical specifications that highlight its performance and adaptability:

  • Operating Voltage Range: 4.5V to 5.5V
  • Total Harmonic Distortion (THD): Very low, ensuring high-fidelity audio reproduction
  • Dynamic Range: Wide dynamic range to handle various audio inputs without distortion
  • Temperature Range: Capable of operating over a broad temperature range, suitable for various environments

ON Semiconductor's commitment to quality and performance is embodied in the LC75750EHS, making it an exceptional choice for any audio system requiring precise volume and tone control.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess