EN
  • EN
  • DE

LC7367JM-TRM

Part No LC7367JM-TRM
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718949-LC7367JM-TRM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7367JM-TRM CAD Model

Description

The LC7367JM-TRM is a high-performance, low-power CMOS device from ON Semiconductor, designed to meet the rigorous demands of modern electronic systems. This advanced component is ideal for a wide range of applications including industrial, automotive, and consumer electronics where reliability and efficiency are of paramount importance.

Key Features

  • Low Power Consumption: The LC7367JM-TRM is engineered for energy efficiency, which is crucial for battery-powered devices and for reducing overall power consumption in electronic systems.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the LC7367JM-TRM provides consistent performance and longevity, even under demanding conditions.
  • CMOS Technology: Utilizing advanced Complementary Metal-Oxide-Semiconductor (CMOS) technology, this device offers both high-speed operation and low static power dissipation.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh environments.
  • Compact Packaging: The LC7367JM-TRM comes in a small package, allowing for high-density mounting and saving valuable board space.

Applications

The versatile nature of the LC7367JM-TRM makes it an excellent choice for a variety of applications, including:

  • Automotive electronics such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial automation equipment, including sensors, controllers, and human-machine interfaces (HMIs).
  • Consumer electronics like smart home devices, wearables, and portable computing devices.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official ON Semiconductor datasheets and product guides. The LC7367JM-TRM datasheet provides comprehensive information including electrical characteristics, pin configurations, timing diagrams, and application circuits to facilitate the design-in process.

In summary, the LC7367JM-TRM from ON Semiconductor is a top-tier component that delivers performance, efficiency, and reliability for today's sophisticated electronic systems. With its robust feature set and wide applicability, it stands as a smart choice for designers looking to enhance their products with a reliable semiconductor solution.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5234 $69.1404
13+ $9.4560 $122.9280
19+ $9.1603 $174.0457
27+ $8.8646 $239.3442
34+ $8.5689 $291.3426
46+ $7.6831 $353.4226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess