EN
  • EN
  • DE

AT90S8515A-8PI

Part No AT90S8515A-8PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP / MCU 8-bit AVR RISC 8KB Flash 5V 40-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90S
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 769102-AT90S8515A-8PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT90S8515
Introduction Date June 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT90S8515A-8PI CAD Model

Description

Microchip Technology AT90S8515A-8PI Microcontroller

The AT90S8515A-8PI is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This versatile microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics.

The AT90S8515A-8PI operates at a maximum frequency of 8MHz, providing a robust platform for applications that require a balance between speed and power consumption. With 8K bytes of In-System Programmable Flash, this microcontroller offers ample space for complex programs and algorithms. The device also features 512 bytes of EEPROM and 512 bytes of internal SRAM, ensuring sufficient storage for data manipulation and temporary storage needs.

One of the key features of the AT90S8515A-8PI is its advanced RISC architecture, which enables the execution of most instructions in a single clock cycle. This capability significantly enhances the overall performance of the microcontroller, allowing for faster processing and response times in critical applications.

In terms of I/O capabilities, the AT90S8515A-8PI is equipped with 32 programmable I/O lines that can be configured to interface with a variety of peripherals and sensors. This flexibility makes it an excellent choice for projects that require multiple input and output connections.

The microcontroller also supports a range of serial communication options, including SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter), facilitating easy integration with other components and systems. Additionally, the AT90S8515A-8PI features an on-chip analog comparator, which can be used for analog signal comparisons and simple analog-to-digital conversions.

For enhanced reliability and convenience, the AT90S8515A-8PI incorporates an on-chip watchdog timer, which can be used to reset the microcontroller in the event of software anomalies or malfunctions. This feature helps ensure stable and continuous operation in embedded systems.

The AT90S8515A-8PI is packaged in a 40-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into both prototyping breadboards and final product designs. With its robust feature set and Microchip's commitment to quality, this microcontroller is an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess