EN
  • EN
  • DE

LC709203FXE-01MH

Part No LC709203FXE-01MH
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description Smart LiB Gauge Battery Fuel Gauge LSI | IC BATT MONITOR LI-ION 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA
Supplier Device Package 9-WLCSP (1.60x1.76)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195518-LC709203FXE-01MH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC709203FXE-01MH CAD Model

Description

ON Semiconductor LC709203FXE-01MH Battery Fuel Gauge IC

The LC709203FXE-01MH from ON Semiconductor is a highly accurate fuel gauge IC designed specifically for single-cell lithium-ion (Li-ion) batteries. This advanced chip is an essential component for portable devices, enabling precise monitoring of battery life and ensuring optimal performance and longevity of the battery-powered system.

This state-of-the-art fuel gauge integrates ON Semiconductor's unique algorithm to calculate the battery's state of charge (SoC), providing users with real-time information about the remaining battery capacity. The LC709203FXE-01MH supports batteries with nominal voltages of 3.7V and charge/discharge currents up to several amperes, making it versatile for a wide range of applications, including smartphones, digital cameras, and other portable consumer electronics.

Key Features:

  • High Measurement Accuracy: The device boasts an impressive accuracy of ±0.5% for SoC determination, ensuring users have reliable information about their battery's status.
  • Low Power Consumption: Designed with power efficiency in mind, the LC709203FXE-01MH operates with very low quiescent current, which helps to maximize the battery life of the host device.
  • I<sup>2C Interface: The inclusion of an I<sup>2C interface allows for easy communication with a microcontroller, enabling seamless integration into most system designs.
  • Temperature Compensation: The IC includes temperature sensors for automatic temperature compensation, providing accurate SoC readings across a wide range of operating temperatures.
  • Compact Package: The device comes in a small and lightweight package, making it ideal for space-constrained applications.

The LC709203FXE-01MH is equipped with an automatic power-down function that minimizes power consumption when the host device is in standby mode. Additionally, it has a programmable alarm output that can notify the system when the battery reaches a user-defined threshold, allowing for proactive power management and enhanced safety.

Overall, the LC709203FXE-01MH fuel gauge from ON Semiconductor is a high-performance, reliable solution for battery management in modern portable electronics. Its precision and low power consumption, coupled with its user-friendly features, make it an excellent choice for designers looking to optimize the user experience of their battery-powered devices.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess