ON Semiconductor LC36128ML-85-TRM Overview
The LC36128ML-85-TRM is a high-performance, low-power CMOS Static Random Access Memory (SRAM) module designed by ON Semiconductor, a leader in energy-efficient innovations. This SRAM device is ideal for a wide range of applications that require fast access time and a reliable memory solution. With its compact SMD (Surface-Mounted Device) package, it is perfectly suited for space-constrained applications.
Key Features
- Memory Capacity: The device boasts a memory capacity of 128K (16384 words by 8 bits), providing ample space for storing critical data and instructions for embedded systems.
- Access Time: It offers an impressive access time of 85ns, ensuring quick data retrieval and high-speed operations for time-sensitive tasks.
- Operating Voltage: The module operates at a single power supply voltage of 5V, making it compatible with a wide range of electronic circuits and systems.
- Low Power Consumption: Designed with energy efficiency in mind, the LC36128ML-85-TRM minimizes power usage, which is crucial for battery-powered and portable devices.
- Package Type: The device comes in a 32-pin SOP (Small Outline Package), which is known for its small footprint and ease of integration into various PCB (Printed Circuit Board) designs.
- Temperature Range: It operates within an industrial temperature range, making it reliable under extreme conditions.
- Quality and Reliability: ON Semiconductor is renowned for its commitment to quality, and the LC36128ML-85-TRM is no exception, providing dependable performance and long-term reliability.
Applications
The versatility of the LC36128ML-85-TRM allows it to be used in a diverse array of applications, including but not limited to:
- Automotive systems
- Industrial controls
- Telecommunications equipment
- Portable devices
- Medical electronics
- Networking hardware
In summary, the LC36128ML-85-TRM from ON Semiconductor is a reliable and high-speed memory component that is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.