EN
  • EN
  • DE

LC3564SM-85

Part No LC3564SM-85
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75907-LC3564SM-85
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC3564SM-85 CAD Model

Description

ON Semiconductor LC3564SM-85: High-Performance CMOS Static RAM

The ON Semiconductor LC3564SM-85 is a cutting-edge CMOS Static Random Access Memory (SRAM) device designed to deliver high-speed data storage and retrieval. This memory component is ideal for a wide range of applications that demand reliable and fast memory operations, such as industrial control systems, telecommunications, computing devices, and medical electronics.

With a 64K-bit (64,000 bits) storage capacity, the LC3564SM-85 is organized as 8,192 words by 8 bits, allowing for a substantial amount of data to be stored in a compact IC footprint. The 85ns access time of this SRAM provides swift read and write operations, which is essential for applications requiring quick data processing and minimal latency.

The LC3564SM-85 operates from a single 5V power supply, making it compatible with a wide range of digital circuits. Its low power consumption is particularly beneficial for battery-operated devices where power efficiency is crucial. Additionally, the SRAM's CMOS technology ensures reduced power draw when compared to other memory technologies, further extending battery life in portable applications.

Featuring a simple and versatile interface, the LC3564SM-85 is easy to integrate into existing systems. Its bidirectional data bus is TTL compatible, providing straightforward connectivity with microprocessors and other digital ICs. The memory device also includes control functions such as chip enable (CE), output enable (OE), and write enable (WE) signals, which facilitate efficient memory management and prevent accidental data corruption.

The robustness of the LC3564SM-85 is evident in its wide operating temperature range, ensuring reliable performance even in extreme environments. This SRAM is packaged in a 28-pin 300 mil SOJ, providing a space-saving solution for PCB layouts. Its surface-mount design aligns with modern manufacturing processes, allowing for easier assembly and integration into a variety of electronic systems.

In summary, the ON Semiconductor LC3564SM-85 is a high-performance SRAM that offers a perfect blend of speed, power efficiency, and reliability, making it an excellent choice for designers looking to enhance their memory-intensive applications.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2211 $66.6330
65+ $1.8226 $118.4690
100+ $1.7660 $176.6000
140+ $1.7082 $239.1480
175+ $1.6517 $289.0475
235+ $1.4807 $347.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess