EN
  • EN
  • DE

LC3564CM-70U-TLM-E

Part No LC3564CM-70U-TLM-E
Manufacturer ON Semiconductor
Catalog Memory
Description 64K STATIC RAMS / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 827271-LC3564CM-70U-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC3564CM-70U-TLM-E CAD Model

Description

The LC3564CM-70U-TLM-E is a 64K x 8-bit Static Random Access Memory (SRAM) from ON Semiconductor. It is a high-performance, low-power SRAM that is ideal for a wide range of applications, including embedded systems, networking, and telecommunications.

The LC3564CM-70U-TLM-E features a fast access time of 70 ns, a low operating voltage of 1.8 V, and a wide operating temperature range of -40°C to +85°C. It is also available in a small, 300-mil TSOP package, making it ideal for space-constrained applications.

Some of the key features of the LC3564CM-70U-TLM-E include:

  • Fast access time of 70 ns
  • Low operating voltage of 1.8 V
  • Wide operating temperature range of -40°C to +85°C
  • Small, 300-mil TSOP package
  • Available in lead-free and halogen-free versions

The LC3564CM-70U-TLM-E is a versatile SRAM that can be used in a wide range of applications. Here are a few examples:

  • Embedded systems: The LC3564CM-70U-TLM-E can be used as code and data memory in embedded systems such as microcontrollers and microprocessors. It can also be used to store graphics data and other system data.
  • Networking: The LC3564CM-70U-TLM-E can be used as a packet buffer memory in networking equipment such as routers and switches. It can also be used to store routing tables and other network data.
  • Telecommunications: The LC3564CM-70U-TLM-E can be used as a frame buffer memory in telecommunications equipment such as base stations and line cards. It can also be used to store lookup tables and other telecommunications data.

In addition to these specific applications, the LC3564CM-70U-TLM-E can be used in any application where a high-performance, low-power SRAM is required.

Benefits

The LC3564CM-70U-TLM-E offers a number of benefits over other SRAMs, including:

  • Fast access time: The LC3564CM-70U-TLM-E has a fast access time of 70 ns, which makes it ideal for applications where high performance is required.
  • Low operating voltage: The LC3564CM-70U-TLM-E operates at a low voltage of 1.8 V, which helps to reduce power consumption and extend battery life in portable applications.
  • Wide operating temperature range: The LC3564CM-70U-TLM-E has a wide operating temperature range of -40°C to +85°C, which makes it suitable for use in a variety of environments.
  • Small package size: The LC3564CM-70U-TLM-E is available in a small, 300-mil TSOP package, which makes it ideal for space-constrained applications.

Applications

The LC3564CM-70U-TLM-E can be used in a wide range of applications, including:

  • Embedded systems
  • Networking
  • Telecommunications
  • Consumer electronics
  • Industrial control
  • Medical devices
  • Aerospace and defense

Conclusion

The LC3564CM-70U-TLM-E is a high-performance, low-power SRAM that is ideal for a wide range of applications. It features a fast access time of 70 ns, a low operating voltage of 1.8 V, and a wide operating temperature range of -40°C to +85°C. It is also available in a small, 300-mil TSOP package, making it ideal for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6057 $59.9311
55+ $2.1379 $117.5845
84+ $2.0709 $173.9556
116+ $2.0039 $232.4524
149+ $1.9381 $288.7769
200+ $1.7371 $347.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess