EN
  • EN
  • DE

DSA1121CA1-024.0000TV01

Part No DSA1121CA1-024.0000TV01
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345065-DSA1121CA1-024.0000TV01
Ultra Librarian 3D Model Ultra Librarian DSA1121CA1-024.0000TV01 CAD Model

Description

Product Overview: DSA1121CA1-024.0000TV01

Microchip Technology's DSA1121CA1-024.0000TV01 is a precision, low-power oscillator that offers a stable and reliable clocking solution for a wide array of electronic applications. This component is designed to meet the stringent requirements of modern electronics, providing a fixed-frequency signal with minimal deviation over temperature and voltage variations.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.0000 MHz, which is ideal for high-speed digital systems requiring precise timing.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications and compatible with modern IC technologies.
  • Stability: The DSA1121CA1-024.0000TV01 boasts excellent frequency stability, ensuring consistent performance and minimal signal drift over time.
  • Form Factor: The device comes in a compact package, making it easy to integrate into space-constrained designs without compromising on functionality.
  • Temperature Range: It operates over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The DSA1121CA1-024.0000TV01 is suited for a variety of applications, including but not limited to:

  • Wireless communications
  • IoT devices
  • Wearable technology
  • Embedded systems
  • Industrial controls
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1121CA1-024.0000TV01 is no exception. It is manufactured to the highest standards, ensuring that it meets the performance requirements of the most demanding applications. The oscillator is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Support and Resources

Customers can access comprehensive technical support and resources for the DSA1121CA1-024.0000TV01. Microchip Technology provides detailed datasheets, application notes, and design tools to assist in the integration and use of this oscillator in your product designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess