EN
  • EN
  • DE

LC05512Z01XATBG

Part No LC05512Z01XATBG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BAT PWR MGMT LI-ION 1C 6WLCSP / Battery Power Management IC Lithium Ion/Polymer 6-WLCSP (0.85x1.17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr onsemi
Package Tape & Reel (TR)
Function Power Management
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.85x1.17)
Base Product Number LC05512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 992547-LC05512Z01XATBG
Ultra Librarian 3D Model Ultra Librarian LC05512Z01XATBG CAD Model

Description

ON Semiconductor LC05512Z01XATBG Product Overview

The LC05512Z01XATBG from ON Semiconductor is a cutting-edge, high-performance integrated circuit designed to meet the demanding requirements of modern electronic systems. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High Precision: The LC05512Z01XATBG is engineered for precise operations, ensuring accurate signal processing and control in a variety of applications.
  • Robust Thermal Performance: With an advanced thermal management design, this IC maintains optimal performance even under varying temperature conditions, making it suitable for applications with strict thermal requirements.
  • Low Power Consumption: It is optimized for low power usage, which is crucial for battery-powered devices and energy-sensitive applications.
  • Compact Footprint: The small form factor of the LC05512Z01XATBG allows for its integration into space-constrained designs without compromising functionality.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.

Applications

The versatility of the LC05512Z01XATBG makes it ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Power management modules

Quality and Reliability

ON Semiconductor's LC05512Z01XATBG is built to the highest quality standards, ensuring long-term reliability for critical applications. It undergoes rigorous testing to guarantee performance under extreme conditions and compliance with industry standards.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor. The datasheet includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the LC05512Z01XATBG into various designs.

In summary, the LC05512Z01XATBG from ON Semiconductor represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to enhance their electronic systems with a reliable and versatile integrated circuit.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess