EN
  • EN
  • DE

LC05112C01MTTTG

Part No LC05112C01MTTTG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-PowerWDFN
Supplier Device Package 6-WDFN (4x2.6), Dual Flag
Base Product Number LC05112
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876744-LC05112C01MTTTG
Ultra Librarian 3D Model Ultra Librarian LC05112C01MTTTG CAD Model

Description

The LC05112C01MTTTG from ON Semiconductor is a high-performance, integrated capacitor array designed to provide excellent noise suppression and decoupling capabilities in a wide range of electronic applications. This advanced component is engineered to meet the stringent requirements of today's compact and high-speed electronic devices.

Key Features

  • Capacitance Value: This array offers a capacitance value that is suitable for various applications, ensuring stable performance and reliability.
  • Compact Size: The LC05112C01MTTTG is designed in a miniature package, making it ideal for space-constrained applications without compromising on functionality.
  • Multiple Capacitors: The array configuration includes multiple capacitors integrated into a single package, which saves board space and reduces the number of components required on the PCB.
  • Low Equivalent Series Resistance (ESR): The low ESR characteristic of this capacitor array ensures high-frequency performance, which is critical for power integrity in modern electronic circuits.
  • Temperature Stability: With stable performance across a wide temperature range, this capacitor array can operate reliably in various environmental conditions.
  • RoHS Compliant: The LC05112C01MTTTG is compliant with the RoHS directive, making it environmentally friendly and suitable for use in products sold within the European Union.

Applications

The ON Semiconductor LC05112C01MTTTG capacitor array is versatile and can be used in a variety of applications, including:

  • Mobile devices and smartphones
  • Computing and storage systems
  • Networking equipment
  • Power supply modules
  • Signal processing circuits

In conclusion, the LC05112C01MTTTG from ON Semiconductor is an essential component for designers looking to enhance the performance and reliability of their electronic systems. Its compact size, combined with its high capacitance density and low ESR, make it an excellent choice for a broad range of applications that require efficient noise suppression and power management.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess