The LB1930MMC-AH from ON Semiconductor is a dedicated motor driver IC designed for precision control of small DC motors used in a wide array of applications. This compact, high-efficiency driver is ideal for battery-powered devices due to its low voltage operation and power-saving features.
Key Features
- Low Voltage Operation: The LB1930MMC-AH operates at a motor power supply voltage ranging from 2.5V to 9.0V, making it suitable for portable devices that require efficient power management.
- Output Current: It can drive motors with an output current of up to 400 mA, providing sufficient power for small DC motors without the need for external heat sinks.
- Low Saturation Voltage: The low saturation voltage of the output transistors helps in reducing power loss and improving battery life in portable applications.
- Forward and Reverse Rotation: The IC supports both forward and reverse motor rotation, enabling versatile control for various motor-driven mechanisms.
- Standby Function: A built-in standby function reduces the power consumption when the motor is not in use, further extending battery life.
- Small Package: The LB1930MMC-AH comes in a compact 8-pin MSOP package, which is beneficial for space-constrained designs.
Applications
The ON Semiconductor LB1930MMC-AH motor driver is designed for a variety of applications that require precise motor control, including:
- Portable electronic devices
- Small household appliances
- Battery-powered toys
- Office automation machines
- Audio and visual equipment
Conclusion
With its low power consumption, simple control logic, and compact size, the LB1930MMC-AH from ON Semiconductor is an excellent choice for designers looking to integrate a reliable motor driver into their battery-operated products. Its ability to drive small DC motors efficiently while conserving power makes it a versatile component for numerous electronic applications.