ON Semiconductor LB1862M-TE-L Motor Driver
The LB1862M-TE-L from ON Semiconductor is a high-performance, low-voltage motor driver designed to cater to the precise and efficient control of small motors. This versatile driver is particularly suitable for portable devices due to its minimal power consumption and compact form factor.
Key Features
- Operating Voltage Range: The LB1862M-TE-L operates within a voltage range of 2.5V to 9.0V, making it ideal for battery-operated applications.
- Output Current Capability: It can deliver an output current of up to 400mA, providing sufficient power for a wide range of small motor applications.
- Low Saturation Voltage: The low saturation voltage of the output driver helps in reducing power losses and improving efficiency.
- Built-in Thermal Shutdown Circuit: The integrated thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the motor driver.
- Small Package Size: Packaged in a compact SOP-8 format, the LB1862M-TE-L saves valuable space on the circuit board.
Applications
The LB1862M-TE-L is an excellent choice for a variety of applications where efficient motor control is required. Some of the common applications include:
- Portable electronic devices
- Small appliances
- Battery-powered toys
- Personal care products
- Healthcare devices
Product Summary
ON Semiconductor's LB1862M-TE-L motor driver stands out for its low-voltage operation, energy efficiency, and compact design. It provides a robust and reliable solution for driving small motors in a multitude of portable and space-constrained applications. With its built-in safety features and high-current output capability, the LB1862M-TE-L is an excellent choice for designers looking to optimize their motor control systems without compromising on performance.