EN
  • EN
  • DE

LB1854M-TE-R

Part No LB1854M-TE-R
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293987-LB1854M-TE-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1854M-TE-R CAD Model

Description

The LB1854M-TE-R from ON Semiconductor is a high-performance motor driver specifically designed to cater to a wide range of applications requiring efficient and reliable motor control. This versatile device is well-suited for driving small DC motors and is commonly used in office automation equipment, consumer electronics, and automotive applications.

Key Features

  • Operating Voltage: The LB1854M-TE-R operates within a wide voltage range, making it ideal for various electronic devices that require different power levels.
  • Output Current: It is capable of delivering an output current sufficient for driving small DC motors, ensuring smooth and efficient operation.
  • Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves overall efficiency, especially in battery-powered applications.
  • High Efficiency: With its optimized design, the LB1854M-TE-R ensures high efficiency, which is crucial for prolonging battery life and reducing heat generation in compact electronic devices.
  • Built-in Protection Features: It includes various protection features such as thermal shutdown and under-voltage lockout, safeguarding the motor and the driver from potential damage due to abnormal operating conditions.

Applications

The LB1854M-TE-R motor driver is an excellent choice for a myriad of applications that demand reliable and precise motor control. Some of the typical applications include:

  • Portable electronic devices
  • Office automation machines like printers and scanners
  • Consumer electronics such as cameras and toys
  • Automotive applications, including power mirrors and headlight positioners

Product Specifications

Parameter Value
Part Number LB1854M-TE-R
Manufacturer ON Semiconductor
Package/Case SOP-8
Mounting Type Surface Mount
RoHS Compliant

The LB1854M-TE-R motor driver is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for motor control applications. Its robust design and integrated features make it an indispensable component for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess