ON Semiconductor LB1838M-TE-R Motor Driver IC
The LB1838M-TE-R from ON Semiconductor is a highly efficient, low-voltage stepper motor driver IC, designed to drive a two-phase bipolar stepper motor or two DC brush motors. This compact, yet powerful, motor driver is an ideal choice for portable devices due to its low operational voltage range and minimal power consumption.
With a wide operating voltage range of 2.5V to 9V, the LB1838M-TE-R provides versatile solutions for designers working on a variety of applications, including but not limited to, cameras, portable printers, and handheld medical devices. It is engineered to deliver high performance while maintaining a low standby current, which is crucial for battery-operated devices where power efficiency is paramount.
The device comes in a SOP-16 package, which is known for its small footprint and ease of integration into space-constrained designs. It offers a maximum output current of 400mA per channel, which is sufficient for driving small to medium-sized stepper motors. The LB1838M-TE-R also includes built-in thermal shutdown and low voltage shutdown circuits, providing additional layers of protection for the connected motor and the overall system.
One of the key features of this motor driver IC is its simple logic interface, which allows for direct control of the motor's direction and speed without the need for complex programming. This makes it an excellent choice for rapid prototyping and for designers looking for a straightforward solution for their motor control needs.
The LB1838M-TE-R also supports PWM control, which can be used to achieve more precise control over motor speed and torque. This feature is especially beneficial in applications where fine motor adjustments are necessary, such as in precision positioning systems.
In summary, the ON Semiconductor LB1838M-TE-R motor driver IC is a reliable and efficient solution for driving low-voltage stepper or brush motors. Its compact size, low power consumption, and easy-to-use interface make it an excellent choice for a wide range of portable and space-sensitive applications.