EN
  • EN
  • DE

LB1730-E

Part No LB1730-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75184-LB1730-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1730-E CAD Model

Description

ON Semiconductor LB1730-E Low Saturation Voltage BJT

The LB1730-E is a high-performance bipolar junction transistor (BJT) designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for applications requiring low saturation voltage and high current capacity, making it an excellent choice for power management and switching applications.

Key Features:

  • Low VCE(sat): The device offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during switching operations.
  • High Current Capacity: With the ability to handle significant current, the LB1730-E is suitable for high-power circuits and can drive larger loads with ease.
  • Robust Thermal Performance: The transistor is designed to maintain stability and functionality even under high temperature conditions, ensuring reliability in various applications.
  • Compact Package: Encased in a small surface-mount package, the LB1730-E saves valuable board space while providing robust power handling capabilities.

Applications:

  • DC/DC Converters
  • Power Supply Circuits
  • Motor Control Systems
  • LED Lighting
  • Relay Drivers
  • Switching Regulators

Product Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) Specified Value
Collector Current (IC) Specified Value
Collector-Emitter Saturation Voltage (VCE(sat)) Specified Value
Operating Temperature Range Specified Range
Package Type Specified Package

The LB1730-E from ON Semiconductor represents a blend of performance, efficiency, and reliability, suitable for a wide range of power applications. Its low saturation voltage and high current handling capabilities make it an ideal choice for designers looking to optimize their power circuits for better performance and energy savings.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess