EN
  • EN
  • DE

LB1213

Part No LB1213
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75073-LB1213
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1213 CAD Model

Description

The LB1213 from ON Semiconductor is a high-performance, low-power integrated circuit designed for a wide range of applications. This versatile component is engineered to provide reliable operation in various electronic devices, making it a go-to choice for designers and engineers seeking to enhance their systems' efficiency and functionality.

Key Features

  • Low Power Consumption: The LB1213 is optimized for low power usage, making it ideal for battery-powered devices where energy efficiency is critical.
  • High Integration: This IC incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Durable Construction: Built with ON Semiconductor's rigorous quality standards, the LB1213 is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments, the LB1213 operates effectively across a broad temperature range.

Applications

The LB1213 is suitable for a diverse array of applications, including:

  • Consumer electronics
  • Portable devices
  • Power management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Here are some of the technical specifications for the LB1213:

Parameter Value
Supply Voltage (VCC) Specified Range
Operating Temperature Specified Range (°C)
Package Type Details on packaging format

For detailed technical specifications, please refer to the LB1213 datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LB1213 is no exception, and it undergoes rigorous testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from ON Semiconductor.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9630 $59.5560
29+ $4.0725 $118.1025
44+ $3.9443 $173.5492
61+ $3.8173 $232.8553
79+ $3.6902 $291.5258
105+ $3.3091 $347.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess