EN
  • EN
  • DE

LB11867FV-TLM-H

Part No LB11867FV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Variable Speed Single-phase Full-wave Pre-driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Applications Fan Controller
Operating Supply Voltage 5.5 V ~ 16 V
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting SMD
Package 16-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1195068-LB11867FV-TLM-H
Manufacturer Homepage www.onsemi.com
Family Name LB11867FV
Introduction Date January 12, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11867FV-TLM-H CAD Model

Description

The LB11867FV-TLM-H is a high-performance, three-phase brushless motor driver IC manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This compact, efficient, and reliable motor driver is designed to address the needs of modern, small-scale motor applications, offering precise control and enhanced power-saving features.

Key Features

  • Three-Phase Brushless Motor Control: The LB11867FV-TLM-H is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Low Voltage Operation: This driver IC operates at low voltages, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Integrated Hall Sensor Interface: With an integrated interface for Hall effect sensors, the LB11867FV-TLM-H ensures accurate speed and position feedback, essential for precise motor control.
  • Overcurrent Protection: The device includes overcurrent protection, safeguarding the motor and the driver from potential damage caused by excessive current.
  • Thermal Shutdown Feature: A built-in thermal shutdown feature prevents the IC from overheating, enhancing the longevity and reliability of both the motor and the driver.
  • Lead-Free and Halogen-Free: The LB11867FV-TLM-H is manufactured with environmentally friendly materials, being both lead-free and halogen-free, complying with current environmental regulations.

Applications

The LB11867FV-TLM-H is versatile in its applications, suitable for a wide range of motor-driven products. Its common applications include:

  • Office automation equipment
  • Consumer electronics
  • Small cooling fans
  • Portable devices

Conclusion

ON Semiconductor's LB11867FV-TLM-H motor driver brings together performance, efficiency, and reliability in a compact package. It is designed to meet the stringent requirements of modern electronic devices that demand low power consumption, precise motor control, and space-saving designs. With its robust protection features and eco-friendly composition, the LB11867FV-TLM-H stands out as a smart choice for designers looking to enhance their motor-driven systems.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6884 $58.5140
205+ $0.5649 $115.8045
320+ $0.5472 $175.1040
440+ $0.5296 $233.0240
565+ $0.5119 $289.2235
755+ $0.4590 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess