ON Semiconductor LA8615M Product Overview
The LA8615M from ON Semiconductor is a high-performance, low-power GPS module designed for a wide range of applications in the modern electronics market. This compact module is ideal for integration into navigation systems, asset tracking devices, and other location-based services that require precise positioning and reliable performance.
Key Features
- High Sensitivity: The LA8615M offers exceptional sensitivity, enabling accurate positioning even in challenging environments such as urban canyons or dense foliage.
- Low Power Consumption: Designed with power efficiency in mind, this GPS module is suitable for battery-operated devices, helping to extend the operational life of your products.
- Compact Size: Its small form factor makes it easy to incorporate into space-constrained designs without sacrificing functionality.
- Advanced Signal Processing: Features sophisticated signal processing capabilities that ensure fast time-to-first-fix (TTFF) and reliable performance.
- Support for Multiple Satellite Systems: Compatible with various satellite systems, including GPS, GLONASS, and others, to provide enhanced global positioning coverage.
Applications
The versatility of the LA8615M GPS module allows it to be used in a broad array of applications. It is particularly well-suited for:
- Automotive navigation systems
- Personal navigation devices
- Asset tracking and management
- Wearable fitness and outdoor equipment
- Unmanned aerial vehicles (UAVs) and drones
- Marine navigation equipment
Technical Specifications
The LA8615M module boasts a range of technical specifications that highlight its performance capabilities:
- Supply Voltage: 3.3V to 4.3V
- Operating Temperature Range: -40°C to +85°C
- Dimensions: Compact package for easy integration
- Sensitivity: Excellent acquisition and tracking sensitivity
ON Semiconductor's commitment to quality and performance is evident in the LA8615M GPS module, making it a reliable choice for your positioning needs. The integration of this module into your product lineup can significantly enhance the value proposition of your devices by providing accurate and dependable location tracking capabilities.