EN
  • EN
  • DE

LA7838-E

Part No LA7838-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description VERTICAL DEFLECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 876680-LA7838-E
Ultra Librarian 3D Model Ultra Librarian LA7838-E CAD Model

Description

The LA7838-E is a high-performance vertical deflection output integrated circuit (IC) produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is designed to drive the vertical deflection yoke of CRT displays in televisions and computer monitors, providing stable and reliable performance for a superior visual experience.

Key Features

  • High Output Current: Capable of delivering a high peak-to-peak output current, the LA7838-E ensures smooth and powerful deflection for a range of CRT sizes, maintaining excellent linearity and picture quality.
  • Thermal Protection: Integrated thermal protection circuitry prevents the IC from overheating, thereby enhancing the longevity and reliability of the device under various operating conditions.
  • Low Power Dissipation: Designed with energy efficiency in mind, the LA7838-E operates with minimal power wastage, making it an environmentally friendly choice for modern electronics.
  • Compact Package: The IC comes in a compact package that is easy to integrate into existing CRT display designs, saving space on the circuit board and simplifying the manufacturing process.
  • Vertical Ramp Generator: The built-in ramp generator facilitates the creation of the vertical deflection signal, reducing the need for external components and streamlining the design process.

Applications

The LA7838-E is ideal for use in a wide range of CRT-based display applications, including standard and high-definition televisions, computer monitors, and industrial display systems. Its robust design and high-quality output make it a preferred choice for manufacturers looking to deliver a product with excellent vertical deflection capabilities.

Product Specifications

Parameter Value Output Current (Peak-to-Peak) 2.2 A (typical) Operating Voltage 12 V to 36 V Package Type SIP-7H Operating Temperature -20°C to +85°C

With its robust feature set and ON Semiconductor's reputation for quality, the LA7838-E stands out as a reliable and efficient solution for vertical deflection needs in CRT displays.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6803 $57.8255
210+ $0.5579 $117.1590
325+ $0.5405 $175.6625
445+ $0.5232 $232.8240
575+ $0.5059 $290.8925
765+ $0.4539 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess