ON Semiconductor LA7806 Voltage Regulator
The LA7806 from ON Semiconductor is a highly reliable, fixed-voltage integrated circuit voltage regulator designed to offer local, on-card regulation. This robust component can withstand the rigors of electronic applications due to its excellent stability and output voltage precision. The LA7806 is particularly well-suited for use in a diverse range of electronic devices, including but not limited to, TVs, monitors, radios, computers, and other consumer electronic products that require a stable 6V power supply.
Key Features:
- Output Voltage: Precisely regulated 6V output, making it an ideal choice for consistent voltage supply needs.
- Output Current: Capable of delivering up to 1A, which is sufficient for a wide range of applications.
- Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing thermal runaway.
- Safe Area Protection: The regulator includes safe area protection, enhancing its reliability by protecting against a variety of fault conditions.
- Versatility: The LA7806 can be used in a multitude of applications due to its versatile 6V output.
- Package: Available in a TO-220 package, which is known for its ease of mounting and efficient heat dissipation.
Applications:
- Consumer electronics requiring a stable 6V power supply
- Replacement or repair of existing power regulation systems
- Power supplies for audio and video equipment
- Embedded systems and robotics
The LA7806 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its combination of features, including a stable output voltage, thermal protection, and safe area protection, make it a go-to choice for designers and engineers looking for a dependable voltage regulation solution. Whether you're designing new electronic equipment or servicing existing systems, the LA7806 voltage regulator is an excellent choice for ensuring a stable and reliable power supply.