EN
  • EN
  • DE

LA6245P-TLM-E

Part No LA6245P-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR BTL 4CH 36HSOP / 4ch Bridge (BTL) Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Reel package
Mounting SMD
Package 36-SOP (0.311", 7.90mm) Exposed Pad + 2 Heat Tabs
Manufacturer Package 36-HSOP
Win Source Part Number 778264-LA6245P-TLM-E
Popularity Medium
Supply and Demand Status Limited
Family Name LA6245P
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA6245P-TLM-E CAD Model

Description

The ON Semiconductor LA6245P-TLM-E is a high-performance motor driver that is designed to cater to a wide range of motor driving needs. This versatile component is an ideal choice for those looking to drive small stepping motors or DC brush motors with precision and efficiency.

Key Features

  • Integrated Dual H-Bridge: The LA6245P-TLM-E comes with an integrated dual H-Bridge, allowing for the control of two DC motors or one stepping motor with ease. This feature simplifies the circuit design and reduces the number of external components required.
  • High Voltage Capability: With an operating voltage range of up to 46V, this motor driver can handle a broad range of motor specifications, making it suitable for various applications.
  • High Output Current: It can deliver an output current of up to 1A, which is sufficient for driving small to medium-sized motors.
  • Low Saturation Voltage: The low saturation voltage of the H-Bridge outputs ensures efficient operation, minimizing power loss and heat generation during motor operation.
  • Thermal Shutdown Function: The built-in thermal shutdown function protects the device from overheating, enhancing its reliability and longevity.

Applications

The LA6245P-TLM-E motor driver is suitable for a variety of applications, including:

  • Office automation machines
  • Home appliances
  • Battery-powered devices
  • Small industrial equipment

Package and Quality

This motor driver is offered in a compact package, which is ideal for space-constrained applications. The LA6245P-TLM-E is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

In summary, the ON Semiconductor LA6245P-TLM-E is a robust and reliable motor driver that offers a combination of high voltage capability, high output current, and integrated dual H-Bridge configuration. Its advanced features, such as thermal shutdown and low saturation voltage, provide designers with a powerful tool for creating efficient and effective motor control solutions.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0351 $61.0530
70+ $1.6701 $116.9070
110+ $1.6182 $178.0020
150+ $1.5662 $234.9300
195+ $1.5131 $295.0545
260+ $1.3571 $352.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess