EN
  • EN
  • DE

ISL9R3060G2-F085

Part No ISL9R3060G2-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 30A TO247-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 600 V 30A Through Hole TO-247-2
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, Stealth™
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-2
Case / Package TO-247-2
Family Name ISL9R3060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ISL9R3060G2-F085-ND, ISL9R3060G2-F085OS, ISL9R3060G2_F085, ISL9R3060G2_F085-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922061-ISL9R3060G2-F085
Ultra Librarian 3D Model Ultra Librarian ISL9R3060G2-F085 CAD Model

Description

ON Semiconductor ISL9R3060G2-F085: Robust and Efficient Power Rectifier

The ISL9R3060G2-F085 is a cutting-edge power rectifier device engineered by ON Semiconductor, renowned for its high efficiency and reliability in energy management applications. This robust component is designed to meet the demanding requirements of modern power conversion systems, offering an optimal solution for a wide range of industrial, computing, and consumer electronics.

Key Features

  • Stealth™ Diode Technology: The ISL9R3060G2-F085 incorporates ON Semiconductor's proprietary Stealth™ diode technology, which significantly reduces switching losses and noise, enhancing overall system efficiency and performance.
  • High Surge Capability: With its impressive surge handling capacity, this power rectifier can withstand transient over-voltage conditions, ensuring a high degree of protection for sensitive electronic circuits.
  • Reverse Recovery Time: The device features a fast reverse recovery time, minimizing power loss during the switching process and contributing to the efficiency of the power supply design.
  • Soft Recovery Characteristics: The soft recovery behavior of the ISL9R3060G2-F085 reduces electromagnetic interference (EMI), which is critical for applications that demand low noise levels.
  • High Peak Reverse Voltage: With a high peak reverse voltage rating, this rectifier is capable of handling high voltage levels, making it suitable for high-voltage applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in inverter applications
  • Snubber diode applications
  • Uninterruptible Power Supplies (UPS)

The ISL9R3060G2-F085 from ON Semiconductor is packaged in a TO-247AD package, offering excellent thermal performance and ease of integration into various circuit designs. Its robustness and high efficiency make it an ideal choice for designers looking to enhance power density and reliability while reducing operational costs and size in their power conversion systems.

With its combination of advanced features, the ISL9R3060G2-F085 stands out as a superior choice for engineers seeking to improve the performance and longevity of their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess