The IN4750A is a highly reliable Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This Zener diode is designed to provide a precise voltage regulation solution for a variety of electronic circuits. The IN4750A is characterized by its ability to maintain a stable voltage over a broad range of currents, making it an essential component for power supply and voltage regulation applications.
Key Features
- Voltage Regulation: The IN4750A offers a nominal Zener voltage of 27V, providing an effective voltage regulation solution for circuits that require a stable reference voltage.
- Power Dissipation: With its power dissipation capabilities of up to 1W, this Zener diode can withstand significant power levels while maintaining its voltage regulation properties.
- Package: Encased in a DO-41 glass package, the IN4750A is designed for through-hole mounting, facilitating easy integration into a wide range of electronic devices.
- High Reliability: ON Semiconductor's commitment to quality ensures that the IN4750A Zener diode offers superior reliability for long-term performance in critical applications.
- Wide Operating Temperature Range: The device can operate effectively across a temperature range of -65°C to 200°C, making it suitable for use in harsh environmental conditions.
Applications
The IN4750A Zener diode is versatile and can be used in various applications, including:
- Voltage regulation modules
- Surge protection circuits
- Power management systems
- Consumer electronics
- Industrial equipment
Quality and Environmental Compliance
ON Semiconductor ensures that the IN4750A meets stringent quality standards. The product is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental responsibility and the reduction of hazardous materials.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor official website or contact their support team. The IN4750A Zener diode is a reliable choice for designers and engineers looking for a high-performance voltage regulation solution.