The ON Semiconductor HMBT3904XLT1 is a high-performance, versatile NPN bipolar junction transistor designed for use in a wide array of electronic applications. This general-purpose transistor is capable of handling moderate power levels while maintaining excellent switching speeds and amplification characteristics, making it an ideal choice for designers and hobbyists alike.
Key Features
- Device Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23, a compact surface-mount package that is suitable for automated assembly processes and space-constrained applications.
- Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 40V, providing a good margin for varied electronic designs.
- Collector Current (Ic): Supports continuous collector current up to 200 mA, making it suitable for driving small loads.
- DC Current Gain (hFE): Features a high DC current gain, typically in the range of 100 to 300, which allows for effective current amplification in circuit designs.
- Transition Frequency (fT): Offers a transition frequency of 300 MHz, enabling fast switching applications and high-frequency operations.
- Low Saturation Voltage: Exhibits low collector-emitter saturation voltage, minimizing power loss and improving efficiency.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally-sensitive products.
Applications
The HMBT3904XLT1 transistor is ideal for a broad range of applications, including:
- Signal amplification in audio, video, and other communication devices
- Switching circuits in consumer electronics and industrial control systems
- Power management tasks in portable and battery-operated devices
- General-purpose switching and amplification in embedded systems
- Interface circuits, sensor circuits, and voltage regulation modules
Conclusion
The ON Semiconductor HMBT3904XLT1 NPN transistor is a reliable and efficient component that offers designers flexibility and performance in a variety of electronic circuits. Its small form factor, combined with its robust electrical characteristics, ensures it remains a preferred choice for both prototyping and mass production.