EN
  • EN
  • DE

MS34-2.5B6SM1

Part No MS34-2.5B6SM1
Manufacturer ABB Embedded Power
Catalog OEM Parts (M - N)
Description MS34-2-5B6SM1 - Abb MS34-2.5B6SM1, Mmp 2.1A, N4X, W/pwr, Fd Blk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080633-MS34-2.5B6SM1
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS34-2.5B6SM1 CAD Model

Description

The MS34-2.5B6SM1 is a DC-DC converter module manufactured by ABB Embedded Power (formerly Lineage Power). DC-DC converters are used to convert a DC voltage from one level to another, often providing regulated output voltages for electronic devices and systems.

Applications

  • Telecommunications Equipment: Powering telecommunications infrastructure and equipment.
  • Data Centers: Providing power to servers and other data center equipment.
  • Industrial Automation: Powering industrial control systems and machinery.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Medical Equipment: Providing isolated power to medical devices.

Features

  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Regulated Output Voltage: Provides a stable and regulated output voltage.
  • High Efficiency: Offers high energy conversion efficiency.
  • Isolated Output: Provides galvanic isolation between input and output.
  • Over-Voltage Protection: Includes over-voltage protection to protect downstream devices.

Benefits

  • Stable Power Supply: Provides a stable and reliable power supply for electronic devices.
  • Improved Efficiency: Reduces energy consumption and heat generation.
  • Enhanced Safety: Improves safety with galvanic isolation.
  • Protection for Downstream Devices: Protects downstream devices from voltage fluctuations.
  • Versatile Applications: Suitable for a wide range of power conversion applications.

The MS34-2.5B6SM1 DC-DC converter has specific input voltage range, output voltage (2.5V based on the part number), output current, and efficiency specifications. The ABB Embedded Power datasheet for the MS34-2.5B6SM1 will provide precise values for these parameters. The module is typically available in a surface-mount package designed for easy integration into electronic systems. DC-DC converters use switching regulators to efficiently convert DC voltages. They often include built-in protection features like over-voltage, over-current, and short-circuit protection. The materials used are selected for high reliability and thermal performance to ensure long-lasting operation.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess