EN
  • EN
  • DE

HMBT2907AXLTIG

Part No HMBT2907AXLTIG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 275331-HMBT2907AXLTIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMBT2907AXLTIG CAD Model

Description

The ON Semiconductor HMBT2907AXLTIG is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component features a small surface-mount package, making it an ideal choice for space-constrained applications. With its robust construction and reliable performance, the HMBT2907AXLTIG is a staple in electronic circuits and is widely used in commercial, industrial, and educational projects.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, which means it is designed to control the flow of electrons from the base to the emitter, making it suitable for various applications where a PNP type is required.
  • Voltage Ratings: It supports a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -60V, and an emitter-base voltage (VEBO) of -5V, offering suitable headroom for many electronic applications.
  • Current Handling: The transistor can handle a continuous collector current (IC) of up to -600mA, making it capable of driving moderate loads in a circuit.
  • Power Dissipation: With a power dissipation of 225mW, the HMBT2907AXLTIG can safely dissipate heat generated during operation, ensuring stability and longevity.
  • High Gain Bandwidth Product: It features a gain bandwidth product (fT) of 200MHz, providing good frequency response for amplification purposes.
  • Package: The device comes in a SOT-89 package, offering a compact footprint that is beneficial for space-saving designs.

Applications

The HMBT2907AXLTIG PNP transistor is suitable for a wide range of applications, including:

  • Signal amplification in audio and video equipment
  • Switching operations in power management circuits
  • Driver stages in amplifiers and regulators
  • Control circuits in embedded systems
  • Various consumer electronics such as smartphones, tablets, and laptops

ON Semiconductor's commitment to quality ensures that the HMBT2907AXLTIG transistor meets the industry standards for performance and reliability. Whether for prototyping or mass production, this component is an excellent choice for designers looking for a dependable PNP transistor.

You May Also Be Interested in

M-Tek
Lowest to $0.1576
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133
FPE
Lowest to $0.8281
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $26.1941

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess